LG logo

LG DP542H DVD player Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75610
Info modified on:
14 Mar 2024, 18:12:50
Short summary description LG DP542H DVD player Black:

LG DP542H, Full HD, 1920 x 1080 (HD 1080), 1080p, 14-bit/108MHz, DTS, Dolby Digital, 8 - 320 Kbit/s

Long summary description LG DP542H DVD player Black:

LG DP542H. HD type: Full HD, Supported graphics resolutions: 1920 x 1080 (HD 1080), Supported video modes: 1080p. Audio decoders: DTS, Dolby Digital, MP3 bit rates: 8 - 320 Kbit/s, WMA bit rates: 32 - 192 Kbit/s. Video formats supported: AVI, DIVX, MPEG1, MPEG2, MPG, Audio formats supported: MP3, PCM, WMA, Image formats supported: GIF, JPG, MPO, PNG. Playback disc formats: CD audio, CD video, SACD, Playback disc types: CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RAM, DVD-RW. Power consumption (typical): 9 W, Power consumption (standby): 1 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.