LG logo

LG DH3120S home cinema system 5.1 channels 300 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134184
Info modified on:
20 Feb 2020, 19:43:46
Short summary description LG DH3120S home cinema system 5.1 channels 300 W Black:

LG DH3120S, DVD player, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW, CD audio, 1 discs, DIVX, MPEG2, 12-bit/108MHz

Long summary description LG DH3120S home cinema system 5.1 channels 300 W Black:

LG DH3120S. Optical disc player type: DVD player, Disc types supported: CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW, Playback disc formats: CD audio. Video formats supported: DIVX, MPEG2, Video D/A Converter (DAC): 12-bit/108MHz, Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, RMS rated power: 300 W, Audio decoders: Dolby Digital. Front speakers RMS power: 90 W. Center speaker RMS power: 45 W, Center speaker impedance: 4 Ω

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.