LG logo

LG DF222FW dishwasher Freestanding 14 place settings E

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67036
Info modified on:
27 May 2024, 14:40:01
Short summary description LG DF222FW dishwasher Freestanding 14 place settings E:

LG DF222FW, Freestanding, Full size (60 cm), White, White, Touch, LED

Long summary description LG DF222FW dishwasher Freestanding 14 place settings E:

LG DF222FW. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: White. Number of place settings: 14 place settings, Noise emission class: C, Noise level: 46 dB. Energy efficiency class: E, Water consumption per cycle: 9,9 L, Energy consumption per 100 cycles: 95 kWh. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Package width: 680 mm, Package depth: 665 mm, Package height: 890 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.