LG F70 D315, 11,4 cm (4.5"), 1 GB, 4 GB, 5 MP, Android 4.4, White
LG F70 D315. Display diagonal: 11,4 cm (4.5"), Display resolution: 800 x 480 pixels. Processor frequency: 1,2 GHz, Processor family: Qualcomm Snapdragon. RAM capacity: 1 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4. Battery capacity: 2440 mAh. Product colour: White. Weight: 129 g