LG CP40NG10, Black, USB 2.0, 2 MB, 8x, 24x, 24x
LG CP40NG10. Product colour: Black. Interface: USB 2.0, Drive device, buffer size: 2 MB. DVD+R write speed: 8x, CD-R write speed: 24x, CD-RW write speed: 24x. CD-ROM read speed: 24x, BD-R read speed: 6x, BD-RE read speed: 6x. Width: 160 mm, Depth: 153 mm, Height: 22 mm