LG logo

LG P09EN.NSJ + P09EN.UA3 Split system White

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40404
Info modified on:
12 Dec 2024, 14:16:41
Short summary description LG P09EN.NSJ + P09EN.UA3 Split system White:

LG P09EN.NSJ + P09EN.UA3, Split system, White, Cooling, Dehumidifying, Heating, 2500 W, 890 W, 3700 W

Long summary description LG P09EN.NSJ + P09EN.UA3 Split system White:

LG P09EN.NSJ + P09EN.UA3. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Heating. Energy efficiency class (heating) (Average heating season): A+, Annual energy consumption (cooling): 134 kWh, Annual energy consumption (heating) (Average heating season): 840 kWh. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 59 dB, Indoor unit width: 83,7 cm. Outdoor unit noise level: 65 dB, Outdoor unit width: 71,7 cm, Outdoor unit depth: 23 cm. Energy efficiency class (cooling): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.