LG CM2460, Home audio micro system, Black, 100 W, 2-way, Clamp terminals, 6 Ω
LG CM2460. Type: Home audio micro system, Product colour: Black. RMS rated power: 100 W, Speaker type: 2-way, Speakers connectivity type: Clamp terminals. Supported radio bands: FM, FM band range: 1080 - 10800 MHz. Display type: LCD. Audio formats supported: FLAC, MP3, WMA, Disc types supported: CD, CD-R, CD-RW