LG logo

LG BP735 DVD/Blu-Ray player 3D Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102517
Info modified on:
24 Nov 2020, 19:09:17
Short summary description LG BP735 DVD/Blu-Ray player 3D Black, Silver:

LG BP735, Full HD, NTSC, PAL, 1080p, 16:9, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS 2.0, DTS Digital Plus, DTS-HD Master Audio, 2.1 channels

Long summary description LG BP735 DVD/Blu-Ray player 3D Black, Silver:

LG BP735. HD type: Full HD, Analog signal format system: NTSC, PAL, Supported video modes: 1080p. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS 2.0, DTS Digital Plus, DTS-HD Master Audio, Audio output channels: 2.1 channels. Video formats supported: 3GP, AVC, AVCHD, DAT, DIVX, DIVX HD, FLV, M4V, MKV, MOV, MP4, MPEG1, MPEG2, MPEG4, RMVB, TS, VC-1,..., Audio formats supported: AAC, FLAC, MP1, MP2, MP3, WMA, Image formats supported: GIF, JPG, PNG. Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video, Disc types supported: BD, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-ROM, DVD-RW. Width: 430 mm, Depth: 205 mm, Height: 43,5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.