LG BH7240BW, Blu-Ray player, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 3GP, AVC, AVCHD, DIVX HD, FLV, H.264, M4V, MKV, MOV, MP4, MPEG2, MPEG4, VC-1, VOB, WMV, 5.1 channels, 1200 W, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD HR, DTS-HD Master Audio
LG BH7240BW. Optical disc player type: Blu-Ray player, Disc types supported: BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Video formats supported: 3GP, AVC, AVCHD, DIVX HD, FLV, H.264, M4V, MKV, MOV, MP4, MPEG2, MPEG4, VC-1, VOB, WMV. Audio output channels: 5.1 channels, RMS rated power: 1200 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD HR, DTS-HD Master Audio. Front speakers RMS power: 388 W. Center speaker RMS power: 194 W