LG logo

LG BH10LS30 optical disc drive Internal Blu-Ray RW Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21021
Info modified on:
21 Oct 2022, 10:32:10
Short summary description LG BH10LS30 optical disc drive Internal Blu-Ray RW Black:

LG BH10LS30, Black, Tray, Desktop, Blu-Ray RW, Serial ATA, 4 MB

Long summary description LG BH10LS30 optical disc drive Internal Blu-Ray RW Black:

LG BH10LS30. Product colour: Black, Disc loading type: Tray. Purpose: Desktop, Optical drive type: Blu-Ray RW, Interface: Serial ATA. CD write speed: 48x, DVD+R write speed: 24x, CD rewrite speed: 24x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x. Width: 146 mm, Depth: 172 mm, Height: 41,3 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.