LG logo

LG BH10LS30 optical disc drive Internal Blu-Ray DVD Combo Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2834
Info modified on:
30 Mar 2025, 15:03:31
Short summary description LG BH10LS30 optical disc drive Internal Blu-Ray DVD Combo Black:

LG BH10LS30, Black, Desktop, Blu-Ray DVD Combo, Serial ATA, 16x, 40x

Long summary description LG BH10LS30 optical disc drive Internal Blu-Ray DVD Combo Black:

LG BH10LS30. Product colour: Black. Purpose: Desktop, Optical drive type: Blu-Ray DVD Combo, Interface: Serial ATA. DVD+R write speed: 16x, CD-R write speed: 40x, CD-RW write speed: 24x. CD-R read speed: 48x, CD-RW read speed: 40x, CD-ROM read speed: 48x. Width: 146 mm, Depth: 41,3 mm, Height: 185 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.