LG logo

LG BH100 Blu Ray + HD-DVD Player

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26107
Info modified on:
21 Nov 2019, 17:09:44
Short summary description LG BH100 Blu Ray + HD-DVD Player:

LG BH100 Blu Ray + HD-DVD Player, PAL, 8-bit/27MHz, 100 dB, 24-bit/96kHz, MPEG2, DVD+R, DVD-R

Long summary description LG BH100 Blu Ray + HD-DVD Player:

LG BH100 Blu Ray + HD-DVD Player. Analog signal format system: PAL, Video D/A Converter (DAC): 8-bit/27MHz. Signal-to-Noise Ratio (SNR): 100 dB, Audio D/A Converter (DAC): 24-bit/96kHz. Video formats supported: MPEG2. Disc types supported: DVD+R, DVD-R. Weight: 4,1 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.