LG logo

LG BD350 DVD/Blu-Ray player

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78015
Info modified on:
04 Apr 2019, 12:42:55
Short summary description LG BD350 DVD/Blu-Ray player:

LG BD350, 24-bit/192kHz, BD-R, BD-RE, BD-ROM, DVD, 430 x 200 x 35 mm

Long summary description LG BD350 DVD/Blu-Ray player:

LG BD350. Audio D/A Converter (DAC): 24-bit/192kHz. Disc types supported: BD-R, BD-RE, BD-ROM, DVD. Dimensions (WxDxH): 430 x 200 x 35 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.