LG logo

LG AN-VC500 webcam 1920 x 1080 pixels USB 2.0 Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97625
Info modified on:
22 Nov 2022, 15:22:43
Short summary description LG AN-VC500 webcam 1920 x 1080 pixels USB 2.0 Black, Stainless steel:

LG AN-VC500, 1920 x 1080 pixels, Full HD, 30 fps, USB 2.0, Black, Stainless steel, Stand

Long summary description LG AN-VC500 webcam 1920 x 1080 pixels USB 2.0 Black, Stainless steel:

LG AN-VC500. Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD, Maximum frame rate: 30 fps. Interface: USB 2.0, Product colour: Black, Stainless steel, Mounting type: Stand. Width: 112 mm, Depth: 20 mm, Height: 17 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.