LG logo

LG Art Cool Mirror Air conditioner outdoor unit White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64673
Info modified on:
12 Dec 2024, 14:16:40
Short summary description LG Art Cool Mirror Air conditioner outdoor unit White:

LG Art Cool Mirror, Air conditioner outdoor unit, White, Cooling, Dehumidifying, Fan, Heating, R410A, 950 g, 9,52 mm

Long summary description LG Art Cool Mirror Air conditioner outdoor unit White:

LG Art Cool Mirror. Type: Air conditioner outdoor unit, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Fan, Heating. Outdoor unit noise level: 65 dB, Outdoor unit width: 71,7 cm, Outdoor unit depth: 48,3 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.