LG logo

LG A75BV-AH3314 PC Intel® Core™ i3 i3-3240 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 635 Windows 8 Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67724
Info modified on:
29 Jan 2022, 14:34:14
Short summary description LG A75BV-AH3314 PC Intel® Core™ i3 i3-3240 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 635 Windows 8 Black:

LG A75BV-AH3314, 3,4 GHz, Intel® Core™ i3, i3-3240, 8 GB, 500 GB, Windows 8

Long summary description LG A75BV-AH3314 PC Intel® Core™ i3 i3-3240 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 635 Windows 8 Black:

LG A75BV-AH3314. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3240. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: NVIDIA® GeForce® GT 635. Operating system installed: Windows 8, Operating system architecture: 64-bit. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.