LG logo

LG VR9627PG 0,6 L Bagless Pink gold

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63569
Info modified on:
14 Mar 2024, 19:53:35
Short summary description LG VR9627PG 0,6 L Bagless Pink gold:

LG VR9627PG, Bagless, Pink gold, Square, LED, 0,6 L, 69 dB

Long summary description LG VR9627PG 0,6 L Bagless Pink gold:

LG VR9627PG. Dust container type: Bagless, Product colour: Pink gold, Shape: Square. Dust capacity (total): 0,6 L, Noise level: 69 dB, Vacuum cleaner programs: Spiral, Turbo, Zigzag. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2330 mAh, Battery voltage: 14,4 V. Diameter: 34 cm, Height: 89 mm, Weight: 3 kg. Package width: 440 mm, Package depth: 160 mm, Package height: 530 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.