LG logo

LG K61 16,6 cm (6.53") Android 9.0 4G USB Type-C 4 GB 128 GB 4000 mAh White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66102
Info modified on:
27 Feb 2024, 14:05:19
Short summary description LG K61 16,6 cm (6.53") Android 9.0 4G USB Type-C 4 GB 128 GB 4000 mAh White:

LG K61, 16,6 cm (6.53"), 4 GB, 128 GB, 48 MP, Android 9.0, White

Long summary description LG K61 16,6 cm (6.53") Android 9.0 4G USB Type-C 4 GB 128 GB 4000 mAh White:

LG K61. Display diagonal: 16,6 cm (6.53"), Display resolution: 2340 x 1080 pixels. Processor frequency: 2,3 GHz, Processor family: MediaTek, Processor model: MT6765. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. Operating system installed: Android 9.0. Battery capacity: 4000 mAh. Product colour: White. Weight: 191 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.