Channel partners
Manufacturers
Partners
More
Country:
Language:
UAE (EN)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
TVs
LG 65UH850V TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver, White
LG 65UH850V TV 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Silver, White
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for LG 65UH850V
XML doc
Icecat LIVE: JS for LG 65UH850V
Icecat Live DOC
JSON product data for LG 65UH850V
JSON DOC
CSV product data for LG 65UH850V
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
65UH850V
Product code:
65UH850V
GTIN (EAN/UPC):
8806087579338
Category:
TVs
Icecat Product ID:
57973074
Data-sheet quality:
created/standardized by Icecat
Product views:
95951
Info modified on:
16 Jul 2024, 11:02:31
EU Energy Label (412 KB)
EU data-sheet (129 KB)
LG 65UH850V (Icecat)
Embed the product datasheet into your content.
XML product data for LG 65UH850V
XML doc
Icecat LIVE: JS for LG 65UH850V
Icecat Live DOC
JSON product data for LG 65UH850V
JSON DOC
CSV product data for LG 65UH850V
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE