LG 65UH8509, 165,1 cm (65"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Stainless steel
LG 65UH8509. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. 3D. LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: PMI (Picture Mastering Index) 2700, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Stainless steel