LG NanoCell NANO95 65NANO956NA, 165,1 cm (65"), 7680 x 3840 pixels, NanoCell, Smart TV, Wi-Fi, Silver
LG NanoCell NANO95 65NANO956NA. Display diagonal: 165,1 cm (65"), Display resolution: 7680 x 3840 pixels, HD type: 8K Ultra HD, Display technology: NanoCell, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver