LG logo

LG 65LX540S signage display Digital signage flat panel 165,1 cm (65") LED 350 cd/m² Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79377
Info modified on:
26 Jun 2024, 05:55:12
Short summary description LG 65LX540S signage display Digital signage flat panel 165,1 cm (65") LED 350 cd/m² Full HD Black:

LG 65LX540S, Digital signage flat panel, 165,1 cm (65"), LED, 1920 x 1080 pixels

Long summary description LG 65LX540S signage display Digital signage flat panel 165,1 cm (65") LED 350 cd/m² Full HD Black:

LG 65LX540S. Product design: Digital signage flat panel. Display diagonal: 165,1 cm (65"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.