LG 55UV761H, 139,7 cm (55"), 4K Ultra HD, 3840 x 2160 pixels, LED, 16:9, Flat
LG 55UV761H. Display diagonal: 139,7 cm (55"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black, Panel mounting interface: 300 x 300 mm. Operating system installed: WebOS. RMS rated power: 20 W, Sound modes: Cinema, Clear Voice III, Game, Sports, Standard. Bluetooth version: 3.0+HS