LG logo

LG UHD 55UQ81006LB 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64779
Info modified on:
04 Mar 2025, 15:50:33
Short summary description LG UHD 55UQ81006LB 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

LG UHD 55UQ81006LB, 139,7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description LG UHD 55UQ81006LB 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

LG UHD 55UQ81006LB. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.