LG logo

LG 55UH7700 TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100508
Info modified on:
24 Oct 2024, 12:43:23
Short summary description LG 55UH7700 TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver:

LG 55UH7700, 139,7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description LG 55UH7700 TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver:

LG 55UH7700. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: TruMotion, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.