Channel partners
Manufacturers
Partners
More
Country:
Language:
UAE (EN)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
TVs
LG 55UH6150 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black
LG 55UH6150 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for LG 55UH6159
XML doc
Icecat LIVE: JS for LG 55UH6159
Icecat Live DOC
JSON product data for LG 55UH6159
JSON DOC
CSV product data for LG 55UH6159
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
55UH6150
Product code:
55UH6159
GTIN (EAN/UPC):
8806087721751
Category:
TVs
Icecat Product ID:
33393249
Data-sheet quality:
created/standardized by Icecat
Product views:
131629
Info modified on:
16 Jul 2024, 11:01:51
EU Energy Label (266 KB)
LG 55UH6159 (Icecat)
Embed the product datasheet into your content.
XML product data for LG 55UH6159
XML doc
Icecat LIVE: JS for LG 55UH6159
Icecat Live DOC
JSON product data for LG 55UH6159
JSON DOC
CSV product data for LG 55UH6159
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE