LG 55UB8200, 139,7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
LG 55UB8200. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black