LG 50PK550, 127 cm (50"), 1920 x 1080 pixels, Full HD, Plasma, Black
LG 50PK550. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Response time: 0,001 ms, Native aspect ratio: 16:9. Product colour: Black