LG 50LB561V, 127 cm (50"), 1920 x 1080 pixels, Full HD, LED, Black
LG 50LB561V. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Native aspect ratio: 16:9. Ethernet LAN. Product colour: Black