LG 49UN73903LE, 124,5 cm (49"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, White
LG 49UN73903LE. Display diagonal: 124,5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: White