Channel partners
Manufacturers
Partners
More
Country:
Language:
UAE (EN)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
TVs
LG 49UB820V TV 124,5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black
LG 49UB820V TV 124,5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for LG 49UB820V
XML doc
Icecat LIVE: JS for LG 49UB820V
Icecat Live DOC
JSON product data for LG 49UB820V
JSON DOC
CSV product data for LG 49UB820V
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
49UB820V
Product code:
49UB820V
GTIN (EAN/UPC):
8806084898418
Category:
TVs
Icecat Product ID:
23102898
Data-sheet quality:
created/standardized by Icecat
Product views:
140834
Info modified on:
23 Oct 2024, 17:32:39
LG 49UB820V (Icecat)
Embed the product datasheet into your content.
XML product data for LG 49UB820V
XML doc
Icecat LIVE: JS for LG 49UB820V
Icecat Live DOC
JSON product data for LG 49UB820V
JSON DOC
CSV product data for LG 49UB820V
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE