LG logo

LG 47LA667V TV 119,4 cm (47") Full HD Smart TV Wi-Fi White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76556
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG 47LA667V TV 119,4 cm (47") Full HD Smart TV Wi-Fi White:

LG 47LA667V, 119,4 cm (47"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, White

Long summary description LG 47LA667V TV 119,4 cm (47") Full HD Smart TV Wi-Fi White:

LG 47LA667V. Display diagonal: 119,4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.