LG 43UP77003LB, 109,2 cm (43"), 3840 x 2160 pixels, LCD, Smart TV, Wi-Fi, Black
LG 43UP77003LB. Display diagonal: 109,2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black