LG 43UL3G-B, Digital signage flat panel, 109,2 cm (43"), IPS, 3840 x 2160 pixels, Wi-Fi, 16/7
LG 43UL3G-B. Product design: Digital signage flat panel. Display diagonal: 109,2 cm (43"), Display technology: IPS, Display resolution: 3840 x 2160 pixels, Display brightness: 300 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 16/7. Operating system installed: WebOS. Product colour: Black