LG 43LH560V, 109,2 cm (43"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Grey
LG 43LH560V. Display diagonal: 109,2 cm (43"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMI (Picture Mastering Index) 400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Grey