LG 43LF5400, 109,2 cm (43"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black, Silver
LG 43LF5400. Display diagonal: 109,2 cm (43"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black, Silver