LG 42LV470S, 106,7 cm (42"), 1920 x 1080 pixels, Full HD, LCD, DVB-C, DVB-T, ISDB-S, Black
LG 42LV470S. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Motion interpolation technology: MCI (Motion Clarity Index) 400, Response time: 2,6 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, ISDB-S. Ethernet LAN. Product colour: Black