LG 42LH4900, 106,7 cm (42"), 1920 x 1080 pixels, Full HD, LCD, Black
LG 42LH4900. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Native aspect ratio: 16:9. Product colour: Black