LG 42CS570, 106,7 cm (42"), 1920 x 1080 pixels, Full HD, LCD, 120 Hz, Black
LG 42CS570. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Motion interpolation frequency: 120 Hz, Motion interpolation technology: TruMotion, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product colour: Black