LG 42CS460S, 106,7 cm (42"), 1920 x 1080 pixels, Full HD, LCD, DVB-C, DVB-S, DVB-T, Black
LG 42CS460S. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-T. Product colour: Black