LG logo

LG 37LM611S TV 94 cm (37") Full HD Smart TV Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99697
Info modified on:
21 Oct 2024, 11:58:44
Short summary description LG 37LM611S TV 94 cm (37") Full HD Smart TV Black:

LG 37LM611S, 94 cm (37"), 1920 x 1080 pixels, LED, 3D, Smart TV, Black

Long summary description LG 37LM611S TV 94 cm (37") Full HD Smart TV Black:

LG 37LM611S. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. LED backlighting type: Edge-LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.