LG logo

LG 34UC97C-B LED display 86,4 cm (34") 3440 x 1440 pixels Quad HD Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73582
Info modified on:
31 May 2024, 09:35:23
Short summary description LG 34UC97C-B LED display 86,4 cm (34") 3440 x 1440 pixels Quad HD Silver:

LG 34UC97C-B, 86,4 cm (34"), 3440 x 1440 pixels, Quad HD, LED, 5 ms, Silver

Long summary description LG 34UC97C-B LED display 86,4 cm (34") 3440 x 1440 pixels Quad HD Silver:

LG 34UC97C-B. Display diagonal: 86,4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.