LG logo

LG 34UC89G-B LED display 86,4 cm (34") 2560 x 1080 pixels QXGA Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
202069
Info modified on:
30 Dec 2024, 17:23:47
Short summary description LG 34UC89G-B LED display 86,4 cm (34") 2560 x 1080 pixels QXGA Black:

LG 34UC89G-B, 86,4 cm (34"), 2560 x 1080 pixels, QXGA, LED, 14 ms, Black

Long summary description LG 34UC89G-B LED display 86,4 cm (34") 2560 x 1080 pixels QXGA Black:

LG 34UC89G-B. Display diagonal: 86,4 cm (34"), Display resolution: 2560 x 1080 pixels, HD type: QXGA, Display technology: LED, Response time: 14 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). Height adjustment. Product colour: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.