LG logo

LG 32LX320C hospitality TV 81,3 cm (32") HD 300 cd/m² Black 20 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161220
Info modified on:
10 Aug 2024, 09:47:20
Short summary description LG 32LX320C hospitality TV 81,3 cm (32") HD 300 cd/m² Black 20 W:

LG 32LX320C, 81,3 cm (32"), HD, 1366 x 768 pixels, 16:9, 300 cd/m², 1200:1

Long summary description LG 32LX320C hospitality TV 81,3 cm (32") HD 300 cd/m² Black 20 W:

LG 32LX320C. Display diagonal: 81,3 cm (32"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Black, Panel mounting interface: 200 x 200 mm, Cable lock slot type: Kensington. RMS rated power: 20 W, Sound modes: Music, Sports, News, Standard, Movie, Game. Power consumption (typical): 35 W, Power consumption (standby): 0,3 W, AC input voltage: 100 - 240 V. Width (with stand): 732 mm, Depth (with stand): 207 mm, Height (with stand): 481 mm

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.