LG logo

LG 32LW300C hospitality TV 81,3 cm (32") HD 200 cd/m² Black 6 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
181881
Info modified on:
13 Oct 2024, 11:06:16
Short summary description LG 32LW300C hospitality TV 81,3 cm (32") HD 200 cd/m² Black 6 W:

LG 32LW300C, 81,3 cm (32"), HD, 1366 x 768 pixels, LED, 200 cd/m², Direct-LED

Long summary description LG 32LW300C hospitality TV 81,3 cm (32") HD 200 cd/m² Black 6 W:

LG 32LW300C. Display diagonal: 81,3 cm (32"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Black, Panel mounting interface: 200 x 200 mm. RMS rated power: 6 W. Power consumption (typical): 24 W, Power consumption (standby): 0,3 W, AC input voltage: 100 - 240 V. Width (without stand): 734 mm, Depth (without stand): 66,5 mm, Height (without stand): 438 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.