LG 32LH510U, 81,3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-S2, DVB-T2, Black
LG 32LH510U. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED, Motion interpolation technology: PMI (Picture Mastering Index) 300, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Product colour: Black