LG logo

LG 32LF561V TV 81,3 cm (32") Full HD Bronze

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115467
Info modified on:
12 Nov 2024, 13:08:05
Short summary description LG 32LF561V TV 81,3 cm (32") Full HD Bronze:

LG 32LF561V, 81,3 cm (32"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S2, DVB-T2, Bronze

Long summary description LG 32LF561V TV 81,3 cm (32") Full HD Bronze:

LG 32LF561V. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Product colour: Bronze

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.