LG logo

LG 32LD452B TV 81,3 cm (32") HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52282
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG 32LD452B TV 81,3 cm (32") HD Black:

LG 32LD452B, 81,3 cm (32"), 1366 x 768 pixels, HD, LCD, ATSC, Black

Long summary description LG 32LD452B TV 81,3 cm (32") HD Black:

LG 32LD452B. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9. Digital signal format system: ATSC. Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.