LG logo

LG 29MT45D TV 73,7 cm (29") HD Black 250 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67283
Info modified on:
21 Oct 2024, 13:33:28
Short summary description LG 29MT45D TV 73,7 cm (29") HD Black 250 cd/m²:

LG 29MT45D, 73,7 cm (29"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black

Long summary description LG 29MT45D TV 73,7 cm (29") HD Black 250 cd/m²:

LG 29MT45D. Display diagonal: 73,7 cm (29"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Display brightness: 250 cd/m², Response time: 9,5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.