LG logo

LG 29MT44D computer monitor 72,4 cm (28.5") 1366 x 768 pixels HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156721
Info modified on:
27 May 2024, 11:56:56
Short summary description LG 29MT44D computer monitor 72,4 cm (28.5") 1366 x 768 pixels HD Black:

LG 29MT44D, 72,4 cm (28.5"), 1366 x 768 pixels, HD, LED, 9,5 ms, Black

Long summary description LG 29MT44D computer monitor 72,4 cm (28.5") 1366 x 768 pixels HD Black:

LG 29MT44D. Display diagonal: 72,4 cm (28.5"), Display resolution: 1366 x 768 pixels, HD type: HD. Display: LED. Display surface: Matt, Response time: 9,5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.